Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.55
|
399
in stock
|
Buy Now | |
Rapid Electronics
from US$4.09
|
1,256
in stock
|
Buy Now | |
Chip One Stop
from US$3.40
|
1,256
in stock
|
Buy Now | |
element14
from US$2.69
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$2.47
|
-
|
Buy Now | |
Future Electronics
from US$2.45
|
-
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | - |
On State Resistance Max | 300ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Switch Case Style | SOIC |
Base Number | 507 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 5µA |
VISHAY SEMICONDUCTOR DG507BEW-T1-GE3 | Rapid Electronics |
MUX, DUAL, 16/8CH, 28TSOIC | element14 |
Precision 16-Ch/Dual8-Ch Coms Analog |Vishay DG507BEW-T1-GE3 | Newark Electronics |
Analog Multiplexer Switch ICs SINGLE 16:1 DUAL 8:1 MUX | Future Electronics |
Analog Multiplexer Single 8:1 28-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG507BEW-T1-GE3?
Additional datasheets, footprints and schematics for DG507BEW-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to DG507BEW-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG507BEW-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG507BEW-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG507BEW-T1-GE3 fall under?
The DG507BEW-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG507BEW-T1-GE3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG507BEW-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG507BEW-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG507BEW-T1-GE3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for DG507BEW-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG507BEW-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of DG507BEW-T1-GE3?
You can fill out our help required form which you can use to request a quote for DG507BEW-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.