Status: | Active |
---|---|
Series: | DG506A |
RoHS: | Unknown |
Improved 2nd Source |
Pin Compatible with Harris, Siliconix, Intersil |
Operable with ±4.5V to ±18V Supplies |
Symmetrical, Bidirectional Operation |
Logic and Enable Inputs, TTL and CMOS Compatible |
Latch-Up Proof Construction |
Monolithic, Low-Power CMOS Design |
Configuration | 16-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 400 |
Package/Pins | LCC/28PDIP/28PLCC/28SOIC (W)/28 |
BudgetaryPrice (See Notes) | 4.2 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 16 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 450ohm |
Supply Voltage Range | ± 4.5V to ± 18V |
Analogue Multiplexer Case | WSOIC |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Monolithic CMOS Analog Multipl | Analog Devices |
Analogue Mux, Single, 16:1, Wsoic-28 | Newark Electronics |
ANALOGUE MUX, SINGLE, 16:1, WSOIC-28 | element14 |
ANALOGUE MUX, SINGLE, 16: 1, WSOIC-28 | Farnell |
Where can I find additional details, specifications and documents for a DG506ACWI+ ?
Additional datasheets, footprints and schematics for DG506ACWI+ are listed on our Part Details page. You can also find images and similar parts to DG506ACWI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG506ACWI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG506ACWI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG506ACWI+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG506ACWI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG506ACWI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG506ACWI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG506ACWI+ often in real-time on the comparison pages.
What if I can't find stock of DG506ACWI+ ?
You can fill out our help required form which you can use to request a quote for DG506ACWI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.