Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 5.3ohm |
Supply Voltage Range | ± 5V 12V ± 15V |
Analogue Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | SOIC |
Base Number | 454 |
Logic Function Number | 454 |
On Resistance Rds(on) | 4ohm |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 15V |
Supply Voltage Source | Dual |
Termination Type | Surface Mount Device |
Turn Off Time | 69ns |
Turn On Time | 88ns |
SWITCH, HIGH V, QUAD SPST, SOIC16 | element14 |
Analog Switch Quad SPST 16-Pin SOIC N T/R | EBV Elektronik |
DG454 Series SPST 44 V 4 Ohm SMT High Voltage CMOS Analog Switch - SOIC-16N | Future Electronics |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG454EY-T1-E3?
Additional datasheets, footprints and schematics for DG454EY-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG454EY-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG454EY-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG454EY-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG454EY-T1-E3 fall under?
The DG454EY-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG454EY-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG454EY-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG454EY-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG454EY-T1-E3 have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for DG454EY-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG454EY-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG454EY-T1-E3?
You can fill out our help required form which you can use to request a quote for DG454EY-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.