Status: | Active |
---|---|
Series: | DG444 |
RoHS: | Unknown |
Plug-In Upgrades for Industry-Standard DG444/DG445 |
Improved RON Match Between Channels (4Ω max) |
Guaranteed RFLAT(ON) Over Signal Range (9Ω max) |
Improved Charge Injection (10pC max) |
Improved Off-Leakage Current Over Temperature (< 5nA at +85°C) |
Withstand Electrostatic Discharge (2000V min) per Method 3015.7 |
Low RDS(ON) (85Ω max) |
Single-Supply Operation +10V to +30V |
Bipolar-Supply Operation ±4.5V to ±20V |
Low Power Consumption (35µW max) |
Rail-to-Rail Signal Handling |
TTL/CMOS-Logic Compatible |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Closed |
VSUPPLY (Single) (V) (min) | 10 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 85 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 2.57 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 160ohm |
Supply Voltage Range | 10V to 30V ± 4.5V to ± 20V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Improved, Quad, SPST Analog Sw | Analog Devices |
Analogue Switch, Quad, Dip-16 | Newark Electronics |
ANALOGUE SWITCH, QUAD, DIP-16 | element14 |
Where can I find additional details, specifications and documents for a DG444CJ+ ?
Additional datasheets, footprints and schematics for DG444CJ+ are listed on our Part Details page. You can also find images and similar parts to DG444CJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG444CJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG444CJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG444CJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG444CJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG444CJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG444CJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG444CJ+ often in real-time on the comparison pages.
What if I can't find stock of DG444CJ+ ?
You can fill out our help required form which you can use to request a quote for DG444CJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.