Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.09
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
1,177
in stock
|
Buy Now | |
element14
from US$1.54
|
1,177
in stock
|
Buy Now | |
Farnell
from US$1.39
|
1,177
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
1,170
in stock
|
Buy Now | |
Schukat Electronic
from US$0.75
|
735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
706
in stock
|
Buy Now | |
CoreStaff
from US$1.09
|
246
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
192
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.71
|
-
|
Buy Now | |
Future Electronics
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 35ohm |
Supply Voltage Range | ± 15V |
Analogue Switch Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Switch Case Style | DIP |
Base Number | 419 |
IC Generic Number | 419 |
Logic Function Number | 419 |
On Resistance Rds(on) | 35ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Turn Off Time | 40ns |
Turn On Time | 110ns |
Analogue Switch, Spdt, 1, 35 Ohm, 15V, Dip, 8 Rohs Compliant: Yes |Vishay DG419DJ-E3 | Newark Electronics |
IC, SWITCH, SPDT, DIP8, 419 | element14 |
Analog Switch +-15V 35R DIP8 | Schukat Electronic |
IC: analog switch | Transfer Multisort Elektronik |
DG419DJ-E3 | RS |
Switch, CMOS Analog, 45 Ohms (Max.), 0.75 nA (Max.), 0.75 nA (Max.), 0.3 V | Siliconix / Vishay DG419DJ-E3 | RS Americas |
Analog Switch Single SPDT 8-Pin Mini-PDIP | Avnet America |
PRECISION CMOS ANALOG SWITCHES | Rutronik |
DG419 Series SPDT 15 V 20 Ohm Precision Monolithic CMOS Analog Switch - MPDIP-8 | Future Electronics |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG419DJ-E3?
Additional datasheets, footprints and schematics for DG419DJ-E3 are listed on our Part Details page. You can also find images and similar parts to DG419DJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG419DJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG419DJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG419DJ-E3 fall under?
The DG419DJ-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG419DJ-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG419DJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG419DJ-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG419DJ-E3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Schukat Electronic have stock available or on a lead time for DG419DJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG419DJ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG419DJ-E3?
You can fill out our help required form which you can use to request a quote for DG419DJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.