Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.49
|
275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
514
in stock
|
Buy Now | |
CoreStaff
from US$1.31
|
500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.82
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$1.17
|
237
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$2.17
|
-
|
Buy Now | |
element14
from US$1.95
|
-
|
Buy Now | |
Avnet Asia
from US$2.67
|
-
|
Buy Now | |
TTI Europe
from US$1.10
|
-
|
Buy Now | |
Farnell
from US$1.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 40ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Multiplexer Type | CMOS |
Analogue Switch Case Style | DIP |
Base Number | 409 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10µA |
Supply Voltage Max | 21V |
Supply Voltage Min | 5V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
IC: multiplexer | Transfer Multisort Elektronik |
2x4xAnalog Switch +-15V 100R DIP16 | Schukat Electronic |
DG409DJ-E3 | RS |
DG409 Series 20 V Dual 4-Channel High-Performance CMOS Analog Multiplexer | Future Electronics |
Diff. 4 Ch Multiplexer Rohs Compliant: No |Vishay DG409DJ-E3. | Newark Electronics |
Analog Multiplexer Dual 4:1 16-Pin PDIP | Avnet America |
Multiplexer | RS Americas |
IC, MUX, ANALOG DIFF | element14 |
ANALOG ST | TTI Europe |
Where can I find additional details, specifications and documents for a DG409DJ-E3?
Additional datasheets, footprints and schematics for DG409DJ-E3 are listed on our Part Details page. You can also find images and similar parts to DG409DJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG409DJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG409DJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG409DJ-E3 fall under?
The DG409DJ-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG409DJ-E3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG409DJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG409DJ-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG409DJ-E3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, CoreStaff, Schukat Electronic, RS and Chip One Stop have stock available or on a lead time for DG409DJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG409DJ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG409DJ-E3?
You can fill out our help required form which you can use to request a quote for DG409DJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.