Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.89
|
9,062
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
2,090
in stock
|
Buy Now | |
element14
from US$1.07
|
2,090
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Avnet Asia
from US$1.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 23ohm |
Supply Voltage Range | 3V to 16V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
8-CH HP ANALOG MUX 16TSSOP | TTI Europe |
ANALOGUE MUX, 8 CHANNEL, TSSOP-16 | Farnell |
Analogue Mux, 8 Channel, Tssop-16 | Newark Electronics |
1 Circuit IC Switch 8:1 23 Ohm 16-TSSOP | Future Electronics |
Analog Multiplexer, 1-Channel, 8:1, 80 ohm, 3 V to 16 V, 16 Pins, TSSOP | Avnet America |
Where can I find additional details, specifications and documents for a DG408LEDQ-T1-GE3?
Additional datasheets, footprints and schematics for DG408LEDQ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to DG408LEDQ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG408LEDQ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG408LEDQ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG408LEDQ-T1-GE3 fall under?
The DG408LEDQ-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG408LEDQ-T1-GE3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG408LEDQ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG408LEDQ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG408LEDQ-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for DG408LEDQ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG408LEDQ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of DG408LEDQ-T1-GE3?
You can fill out our help required form which you can use to request a quote for DG408LEDQ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.