Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 40ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Multiplexer Type | 8 Channel Single Pole |
Analogue Switch Case Style | DIP |
Base Number | 408 |
IC Generic Number | 408 |
Logic Function Number | 408 |
No. of Channels | 8Channels |
No. of Multiplexers | 1 |
On Resistance Rds(on) | 100ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10µA |
Supply Voltage Max | 20V |
Supply Voltage Min | 5V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a DG408DJ-E3.?
Additional datasheets, footprints and schematics for DG408DJ-E3. are listed on our Part Details page. You can also find images and similar parts to DG408DJ-E3. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG408DJ-E3. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG408DJ-E3. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG408DJ-E3. fall under?
The DG408DJ-E3. is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG408DJ-E3. when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG408DJ-E3. you can contact the distributor directly for product support, shipping queries etc.
Is the DG408DJ-E3. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG408DJ-E3. have stock available?
There is no stock from authorised distributors for DG408DJ-E3..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG408DJ-E3. often in real-time on the comparison pages.
What if I can't find stock of DG408DJ-E3.?
You can fill out our help required form which you can use to request a quote for DG408DJ-E3. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.