Status: | Active |
---|---|
Series: | DG408 |
RoHS: | Unknown |
Prices starting from US$3.50
Pin-Compatible Plug-In Upgrades for Industry Standard DG408/DG409 |
Guaranteed Matching Between Channels, 8Ω Max |
Guaranteed On-Resistance Flatness, 9Ω Max |
Guaranteed Low Charge Injection, 15pC Max |
Low On-Resistance, 100Ω Max |
Input Leakage, 5nA Max at +85°C |
Low Power Consumption, 1.25mW Max |
Rail-to-Rail Signal Handling |
Digital Input Controls TTL/CMOS Compatible |
ESD Protection > 2000V per Method 3015.7 |
Configuration | 8-to-1 |
---|---|
# Channels | 1 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 100 |
Package/Pins | CDIP/16LCC/20PDIP/16SOIC (N)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 3.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 175ohm |
Supply Voltage Range | 5V to 30V ± 5V to ± 20V |
Analogue Multiplexer Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Improved, 8-Channel/Dual 4-Cha | Analog Devices |
Analogue Mux/Demux, Single, 8:1, Nsoic16 | Newark Electronics |
ANALOGUE MUX/DEMUX, SINGLE, 8:1, NSOIC16 | element14 |
ANALOGUE MUX/DEMUX, SINGLE, 8: 1, NSOIC16 | Farnell |
Where can I find additional details, specifications and documents for a DG408CY+ ?
Additional datasheets, footprints and schematics for DG408CY+ are listed on our Part Details page. You can also find images and similar parts to DG408CY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG408CY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG408CY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG408CY+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG408CY+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG408CY+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for DG408CY+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG408CY+ often in real-time on the comparison pages.
What if I can't find stock of DG408CY+ ?
You can fill out our help required form which you can use to request a quote for DG408CY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.