Status: | Active |
---|---|
Series: | DG407 |
RoHS: | Unknown |
Pin-Compatible Plug-In Upgrade for Industry Standard DG406/DG407 |
Guaranteed Matching Between Channels, 8Ω (Max) |
Guaranteed On-Resistance Flatness, 9Ω (Max) |
Guaranteed Low Charge Injection, 15pC (Max) |
Low On-Resistance 100Ω (Max) |
Input Leakage, 5nA Max at +85°C |
Low Power Consumption, 1.25mW (Max) |
Rail-to-Rail Signal Handling |
Digital Input Controls TTL/CMOS Compatible |
ESD Protection > 2000V per Method 3015.7 |
Configuration | 8-to-1 |
---|---|
# Channels | 2 |
Functions | Mux |
VSUPPLY (Single) (V) (min) | 4.5 |
VSUPPLY (Single) (V) (max) | 30 |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 100 |
Package/Pins | LCC/28PDIP/28PLCC/28SOIC (W)/28 |
BudgetaryPrice (See Notes) | 5.74 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 50ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Multiplexer Type | 8 Channel Double Pole |
Analogue Switch Case Style | DIP |
Base Number | 407 |
IC Generic Number | 407 |
Logic Function Number | 407 |
No. of Channels | 8Channels |
On Resistance Rds(on) | 100ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 50µA |
Supply Voltage Max | 20V |
Supply Voltage Min | 5V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 175ohm |
Supply Voltage Range | 5V to 30V ± 4.5V to ± 20V |
Analogue Multiplexer Case | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Improved, 16-Channel/Dual 8-Ch | Analog Devices |
ANALOGUE MUX/DEMUX, DUAL, 8:1, DIP-28 | element14 |
ANALOGUE MUX/DEMUX, DUAL, 8: 1, DIP-28 | Farnell |
Analogue Mux/Demux, Dual, 8:1, Dip-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a DG407DJ+ ?
Additional datasheets, footprints and schematics for DG407DJ+ are listed on our Part Details page. You can also find images and similar parts to DG407DJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG407DJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG407DJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG407DJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG407DJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG407DJ+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for DG407DJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG407DJ+ often in real-time on the comparison pages.
What if I can't find stock of DG407DJ+ ?
You can fill out our help required form which you can use to request a quote for DG407DJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.