Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 60ohm |
Supply Voltage Range | ± 5V to ± 20V |
Analogue Multiplexer Case | WSOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
ANALOG MULTIPLEXER, 8:1, -40 TO 85DEG C | element14 |
ANALOG MULTIPLEXER, 8: 1, -40 TO 85DEG C | Farnell |
Analogue Mux, 2 Ch, 8:1, Wsoic-28 | Newark Electronics |
Analog Multiplexer Dual 8:1 28-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a DG407BDW-T1-E3?
Additional datasheets, footprints and schematics for DG407BDW-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG407BDW-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG407BDW-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG407BDW-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG407BDW-T1-E3 fall under?
The DG407BDW-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG407BDW-T1-E3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG407BDW-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG407BDW-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG407BDW-T1-E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for DG407BDW-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG407BDW-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG407BDW-T1-E3?
You can fill out our help required form which you can use to request a quote for DG407BDW-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.