Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 3Circuits |
On State Resistance Max | 100ohm |
Supply Voltage Range | ± 2.5V to ± 5V 2.7V to 12V |
Analogue Multiplexer Case | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Switch Case Style | TSSOP |
Base Number | 4053 |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 50nA |
MUX, TRPL, 2X1, 16TSSOP | element14 |
Where can I find additional details, specifications and documents for a DG4053AEQ-T1-E3?
Additional datasheets, footprints and schematics for DG4053AEQ-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG4053AEQ-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG4053AEQ-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG4053AEQ-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG4053AEQ-T1-E3 fall under?
The DG4053AEQ-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG4053AEQ-T1-E3 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG4053AEQ-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG4053AEQ-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG4053AEQ-T1-E3 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DG4053AEQ-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG4053AEQ-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG4053AEQ-T1-E3?
You can fill out our help required form which you can use to request a quote for DG4053AEQ-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.