Status: | Unknown |
---|---|
Series: | DG4051E, DG4052E, DG4053E |
RoHS: | Compliant |
Prices starting from US$0.65
Datasheet |
---|
DG4051E, DG4052E, DG4053E |
Markings |
---|
Part Marking Information |
PART MARKING |
Ordering Info |
---|
Part Numbering |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Tape Information |
PACK-0007-6 |
90-2347-x |
Device Orientation |
93-5251-X |
Package Drawings |
---|
5624 |
Package Information |
5300 |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Analogue Mux, 1 Ch, 8:1, Miniqfn-16 | Newark Electronics |
ANALOGUE MUX, 1 CH, 8:1, MINIQFN-16 | element14 |
ANALOGUE MUX, 1 CH, 8: 1, MINIQFN-16 | Farnell |
DG4051E Series 16 V 78 Ohm High Precision CMOS Analog Multiplexer - miniQFN-16 | Future Electronics |
Analog Multiplexer Single 8:1 16-Pin Mini-QFN T/R | Avnet America |
ANALOG MUX 16MINIQFN | TTI Europe |
Where can I find additional details, specifications and documents for a DG4051EEN-T1-GE4?
Additional datasheets, footprints and schematics for DG4051EEN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG4051EEN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG4051EEN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG4051EEN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG4051EEN-T1-GE4 fall under?
The DG4051EEN-T1-GE4 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DG4051EEN-T1-GE4 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG4051EEN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG4051EEN-T1-GE4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for DG4051EEN-T1-GE4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for DG4051EEN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG4051EEN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG4051EEN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG4051EEN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.