Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 50ohm |
Supply Voltage Range | ± 5V to ± 18V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
ANALOGUE SWITCH, DUAL, DIP-16 | Farnell |
Analogue Switch, Dual, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DG390ACJ+?
Additional datasheets, footprints and schematics for DG390ACJ+ are listed on our Part Details page. You can also find images and similar parts to DG390ACJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG390ACJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG390ACJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG390ACJ+ fall under?
The DG390ACJ+ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG390ACJ+ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG390ACJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG390ACJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG390ACJ+ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DG390ACJ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG390ACJ+ often in real-time on the comparison pages.
What if I can't find stock of DG390ACJ+?
You can fill out our help required form which you can use to request a quote for DG390ACJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.