Status: | Active |
---|---|
Series: | DG309 |
RoHS: | Unknown |
60Ω RDS(ON) |
Single/Bipolar-Supply Operation |
CMOS Logic Compatible |
Monolithic, Low-Power CMOS Design |
Configuration | SPST |
---|---|
# Channels | 4 |
Functions | Switch |
Normal Position | Closed |
VSUPPLY (Dual) (±V) (min) | 4.5 |
VSUPPLY (Dual) (±V) (max) | 20 |
RON (Ω) (max) | 100 |
Package/Pins | PDIP/16SOIC (N)/16 |
BudgetaryPrice (See Notes) | 4.63 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 100ohm |
Supply Voltage Range | 5V to 30V ± 5V to ± 20V |
Analogue Switch Case | NSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Quad SPST Analog Switches | Analog Devices |
ANALOGUE SWITCH, QUAD, NSOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a DG309DY+ ?
Additional datasheets, footprints and schematics for DG309DY+ are listed on our Part Details page. You can also find images and similar parts to DG309DY+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG309DY+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG309DY+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG309DY+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG309DY+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG309DY+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for DG309DY+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG309DY+ often in real-time on the comparison pages.
What if I can't find stock of DG309DY+ ?
You can fill out our help required form which you can use to request a quote for DG309DY+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.