Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 85ohm |
Supply Voltage Range | 4V to 44V ± 4V to ± 22V |
Analogue Switch Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
Analogue Switch Case Style | DIP |
Base Number | 308 |
Device Marking | DG308BDJ |
IC Generic Number | 308 |
Logic Function Number | 308 |
On Resistance Rds(on) | 85ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 22V |
Supply Voltage Min | 4V |
Supply Voltage Source | Dual |
Termination Type | Through Hole |
Turn Off Time | 150ns |
Turn On Time | 200ns |
IC, SWITCH, QUAD SPST, DIP16, 308 | element14 |
IC: analog switch | Transfer Multisort Elektronik |
Analog Switch, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a DG308BDJ?
Additional datasheets, footprints and schematics for DG308BDJ are listed on our Part Details page. You can also find images and similar parts to DG308BDJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG308BDJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG308BDJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG308BDJ fall under?
The DG308BDJ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG308BDJ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG308BDJ you can contact the distributor directly for product support, shipping queries etc.
Is the DG308BDJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG308BDJ have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DG308BDJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG308BDJ often in real-time on the comparison pages.
What if I can't find stock of DG308BDJ?
You can fill out our help required form which you can use to request a quote for DG308BDJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.