Status: | Active |
---|---|
Series: | DG305A |
RoHS: | Unknown |
Configuration | SPDT |
---|---|
# Channels | 1 |
Functions | Switch |
VSUPPLY (Dual) (±V) (min) | 5 |
VSUPPLY (Dual) (±V) (max) | 18 |
RON (Ω) (max) | 50 |
Package/Pins | PDIP/14SOIC (W)/16 |
BudgetaryPrice (See Notes) | 5.3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 50ohm |
Supply Voltage Range | ± 5V to ± 18V |
Analogue Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CMOS Analog Switches | Analog Devices |
Analogue Switch, Single, Dip-14 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, DIP-14 | element14 |
Where can I find additional details, specifications and documents for a DG305ACJ+ ?
Additional datasheets, footprints and schematics for DG305ACJ+ are listed on our Part Details page. You can also find images and similar parts to DG305ACJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG305ACJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG305ACJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG305ACJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DG305ACJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG305ACJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DG305ACJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG305ACJ+ often in real-time on the comparison pages.
What if I can't find stock of DG305ACJ+ ?
You can fill out our help required form which you can use to request a quote for DG305ACJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.