Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Analogue Switch Type | SPDT |
On State Resistance Max | 30ohm |
Supply Voltage Range | ± 15V |
Analogue Switch Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Analogue Switch Case Style | DIP |
Base Number | 301 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Source | Dual |
Turn Off Time | 130ns |
Turn On Time | 150ns |
Analog Switch, Dual, Spdt, Dip-14 | Newark Electronics |
IC, ANALOG SWITCH MULTIPLEXER | Farnell |
Where can I find additional details, specifications and documents for a DG301BDJ-E3?
Additional datasheets, footprints and schematics for DG301BDJ-E3 are listed on our Part Details page. You can also find images and similar parts to DG301BDJ-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG301BDJ-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG301BDJ-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG301BDJ-E3 fall under?
The DG301BDJ-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG301BDJ-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG301BDJ-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG301BDJ-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG301BDJ-E3 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DG301BDJ-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG301BDJ-E3 often in real-time on the comparison pages.
What if I can't find stock of DG301BDJ-E3?
You can fill out our help required form which you can use to request a quote for DG301BDJ-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.