Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 2Channels |
On State Resistance Max | 0.5ohm |
Supply Voltage Range | 1.65V to 5.5V |
Analogue Switch Case | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
0.3 Low Voltage Dual Spdt Analog Swi |Vishay DG2535EDN-T1-GE4 | Newark Electronics |
Analog Switch Dual SPDT 10-Pin DFN T/R | Avnet America |
DUAL SPDT ANALOG DUAL DFN-10 | TTI Europe |
ANALOGUE SWITCH, 2CH, SPDT, DFN-10 | Farnell |
Where can I find additional details, specifications and documents for a DG2535EDN-T1-GE4?
Additional datasheets, footprints and schematics for DG2535EDN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG2535EDN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG2535EDN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG2535EDN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG2535EDN-T1-GE4 fall under?
The DG2535EDN-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG2535EDN-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG2535EDN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG2535EDN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG2535EDN-T1-GE4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Avnet Asia have stock available or on a lead time for DG2535EDN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG2535EDN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG2535EDN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG2535EDN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.