Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
4,845
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
4,845
in stock
|
Buy Now | |
element14
from US$0.66
|
4,845
in stock
|
Buy Now | |
Avnet America
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.85
|
-
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 0.55ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch, 4Ch, Spdt, Qfn-16 | Newark Electronics |
ANALOGUE SWITCH, 4CH, SPDT, QFN-16 | element14 |
Analog Switch Quad SPDT 16-Pin QFN T/R | Avnet America |
2xDPDT LowCapacit miniQFN16 SMD | Rutronik |
0.4 , Low Resistance and Capacitance,Dual DPDT / Quad SPDT Analog Switch | Future Electronics |
QUAD SPDT A ST MINIQFN16 | TTI Europe |
Where can I find additional details, specifications and documents for a DG2524DN-T1-GE4?
Additional datasheets, footprints and schematics for DG2524DN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG2524DN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG2524DN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG2524DN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG2524DN-T1-GE4 fall under?
The DG2524DN-T1-GE4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG2524DN-T1-GE4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG2524DN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG2524DN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG2524DN-T1-GE4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Rutronik have stock available or on a lead time for DG2524DN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG2524DN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG2524DN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG2524DN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.