Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Analog Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 4.5V to 25V |
Analog Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40 C |
Where can I find additional details, specifications and documents for a DG212BDY?
Additional datasheets, footprints and schematics for DG212BDY are listed on our Part Details page. You can also find images and similar parts to DG212BDY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG212BDY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG212BDY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG212BDY fall under?
The DG212BDY is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG212BDY when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG212BDY you can contact the distributor directly for product support, shipping queries etc.
Is the DG212BDY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG212BDY have stock available?
There is no stock from authorised distributors for DG212BDY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG212BDY often in real-time on the comparison pages.
What if I can't find stock of DG212BDY?
You can fill out our help required form which you can use to request a quote for DG212BDY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.