Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
743
in stock
|
Buy Now | |
element14
from US$0.72
|
743
in stock
|
Buy Now | |
Farnell
from US$0.66
|
743
in stock
|
Buy Now | |
Avnet America
-
|
35,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 1Circuits |
On State Resistance Max | 3.1ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Multiplexer Case | QFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Mux, 1 Ch, 4:1, Qfn-12 | Newark Electronics |
ANALOGUE MUX, 1 CH, 4:1, QFN-12 | element14 |
ANALOGUE MUX, 1 CH, 4: 1, QFN-12 | Farnell |
4:1 Analog Multiplexer Protected QFN12 | RS |
Analog Multiplexer Single 4:1 12-Pin QFN | Avnet America |
Analogue Switch ICs 2.5ohm 1.8-5.5V 41 Multiplexer | Future Electronics |
4:1 MUX QFN12 | TTI Europe |
Where can I find additional details, specifications and documents for a DG2034EDN-T1-GE4?
Additional datasheets, footprints and schematics for DG2034EDN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to DG2034EDN-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG2034EDN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG2034EDN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG2034EDN-T1-GE4 fall under?
The DG2034EDN-T1-GE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to DG2034EDN-T1-GE4 when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG2034EDN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG2034EDN-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG2034EDN-T1-GE4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for DG2034EDN-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG2034EDN-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of DG2034EDN-T1-GE4?
You can fill out our help required form which you can use to request a quote for DG2034EDN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.