Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analog Switch Type | SPST |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 45ohm |
Supply Voltage Range | 4.5V to 25V |
Analog Switch Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40 C |
Spst, 4 Func, 1 Channel, Cmos, Pdso16 |Vishay DG202BDY | Newark Electronics |
ANALOG SWITCH, QUAD, SPST, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a DG202BDY?
Additional datasheets, footprints and schematics for DG202BDY are listed on our Part Details page. You can also find images and similar parts to DG202BDY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG202BDY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG202BDY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG202BDY fall under?
The DG202BDY is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG202BDY when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG202BDY you can contact the distributor directly for product support, shipping queries etc.
Is the DG202BDY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG202BDY have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DG202BDY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG202BDY often in real-time on the comparison pages.
What if I can't find stock of DG202BDY?
You can fill out our help required form which you can use to request a quote for DG202BDY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.