Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 4Channels |
On State Resistance Max | 12ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | QFN |
Operating Temperature Range | -40°C to +85°C |
SWITCH, QUAD, SPDT, 180MHZ, 16QFN | Farnell |
Where can I find additional details, specifications and documents for a DG2019DN-T1-E4?
Additional datasheets, footprints and schematics for DG2019DN-T1-E4 are listed on our Part Details page. You can also find images and similar parts to DG2019DN-T1-E4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG2019DN-T1-E4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG2019DN-T1-E4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG2019DN-T1-E4 fall under?
The DG2019DN-T1-E4 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG2019DN-T1-E4 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG2019DN-T1-E4 you can contact the distributor directly for product support, shipping queries etc.
Is the DG2019DN-T1-E4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG2019DN-T1-E4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DG2019DN-T1-E4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG2019DN-T1-E4 often in real-time on the comparison pages.
What if I can't find stock of DG2019DN-T1-E4?
You can fill out our help required form which you can use to request a quote for DG2019DN-T1-E4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.