Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 1.8ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Analogue Switch Case Style | SC-70 |
Base Number | 2012 |
IC Generic Number | 2012 |
Logic Function Number | 2012 |
On Resistance Rds(on) | 1ohm |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Supply Voltage Source | Single |
Termination Type | Surface Mount Device |
Turn Off Time | 13ns |
Turn On Time | 17ns |
DG2012DL-T1-E3, Analogue Switch Single SPDT, 1.8 - 5.5 V, 6-Pin SC-70 | Siliconix / Vishay DG2012DL-T1-E3 | RS Americas |
SWITCH, ANALOG SINGLE SPDT, 2012 | element14 |
Where can I find additional details, specifications and documents for a DG2012DL-T1-E3?
Additional datasheets, footprints and schematics for DG2012DL-T1-E3 are listed on our Part Details page. You can also find images and similar parts to DG2012DL-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG2012DL-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG2012DL-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG2012DL-T1-E3 fall under?
The DG2012DL-T1-E3 is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to DG2012DL-T1-E3 when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG2012DL-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the DG2012DL-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG2012DL-T1-E3 have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for DG2012DL-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG2012DL-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of DG2012DL-T1-E3?
You can fill out our help required form which you can use to request a quote for DG2012DL-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.