Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Tin |
---|---|
Shell Material | Composite |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Factory Installed Backshell | Without |
Preloaded | No |
Keying & Polarized Position Locations | 2 |
Number of Positions | 38 |
Number of Power Positions | 38 |
Number of Signal Positions | 38 |
Keying | Keyway Polarization 2 |
Contact Type | Socket |
Reverse Gender | No |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 18 – 38 |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Operating Voltage | 850VDC, 600VAC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention | Bayonet |
Polarization Code | 2 |
Mating Retention Type | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal |
Accessory Color | Gray |
Shell Size | 18 |
Shell Type | Straight Plug |
Prewired | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Where can I find additional details, specifications and documents for a DG1236R18-38S2?
Additional datasheets, footprints and schematics for DG1236R18-38S2 are listed on our Part Details page. You can also find images and similar parts to DG1236R18-38S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG1236R18-38S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG1236R18-38S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG1236R18-38S2 fall under?
The DG1236R18-38S2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DG1236R18-38S2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG1236R18-38S2 you can contact the distributor directly for product support, shipping queries etc.
Is the DG1236R18-38S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG1236R18-38S2 have stock available?
There is no stock from authorised distributors for DG1236R18-38S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG1236R18-38S2 often in real-time on the comparison pages.
What if I can't find stock of DG1236R18-38S2?
You can fill out our help required form which you can use to request a quote for DG1236R18-38S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.