Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Composite |
Number of Signal Positions | 19 |
Preloaded | No |
Number of Power Positions | 19 |
Keying | Keyway Polarization 2 |
Keying & Polarized Position Locations | 2 |
Number of Positions | 19 |
Factory Installed Backshell | Without |
Contact Type | Pin |
Reverse Gender | No |
Contact Layout Arrangement | 14 – 19 |
Contact Current Rating (Max) | 7.5A |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention | Bayonet |
Polarization Code | 2 |
Mating Retention Type | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal |
Connector Style | Plug |
Shell Type | Straight Plug |
Product Type | Connector |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Accessory Color | Gray |
Prewired | No |
Shell Size | 14 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Circular Connector MIL-C-29600 Plug 19 Position Pin Contact Cable Mount Crimp | Avnet America |
Circular Connector, Plug ASSY | TE Connectivity DG1236R14-19P2 | RS Americas |
Where can I find additional details, specifications and documents for a DG1236R14-19P2?
Additional datasheets, footprints and schematics for DG1236R14-19P2 are listed on our Part Details page. You can also find images and similar parts to DG1236R14-19P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG1236R14-19P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG1236R14-19P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG1236R14-19P2 fall under?
The DG1236R14-19P2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DG1236R14-19P2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG1236R14-19P2 you can contact the distributor directly for product support, shipping queries etc.
Is the DG1236R14-19P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG1236R14-19P2 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for DG1236R14-19P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG1236R14-19P2 often in real-time on the comparison pages.
What if I can't find stock of DG1236R14-19P2?
You can fill out our help required form which you can use to request a quote for DG1236R14-19P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.