Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$680.02
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$680.02
|
-
|
Buy Now |
Insulation Material | Hard Dielectric/Silicone |
---|---|
Hermetically Sealed | No |
Shell Plating Material | Tin |
Shell Material | Composite |
Keying | Keyway Polarization 2 |
Preloaded | No |
Keying & Polarized Position Locations | 2 |
Number of Power Positions | 45 |
Number of Positions | 45 |
Number of Signal Positions | 45 |
Factory Installed Backshell | Without |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | No |
Contact Type | Socket |
Contact Layout Arrangement | 20 – 45 |
Wire Size | 12 – 14AWG, .2 – .52mm² |
Voltage | 1800Vrms |
Operating Voltage | 850VDC, 600VAC |
Alignment Keyed | Clocking |
Polarization Code | 2 |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded |
Mating Retention | Bayonet |
嵌合調整のタイプ | Keyed |
Circuit Application | Power & Signal |
Assembly Type | Electrical Connector |
Shell Type | Square Flange Receptacle |
Sealable | Yes |
Accessory Color | Gray |
Connector Style | Receptacle |
Shell Size | 20 |
Prewired | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Circular Connector MIL-C-29600 Receptacle 45 Position Socket Contact Flange Mount Crimp | Avnet America |
Where can I find additional details, specifications and documents for a DG1230R20-45S2?
Additional datasheets, footprints and schematics for DG1230R20-45S2 are listed on our Part Details page. You can also find images and similar parts to DG1230R20-45S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DG1230R20-45S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DG1230R20-45S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DG1230R20-45S2 fall under?
The DG1230R20-45S2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DG1230R20-45S2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DG1230R20-45S2 you can contact the distributor directly for product support, shipping queries etc.
Is the DG1230R20-45S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DG1230R20-45S2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DG1230R20-45S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DG1230R20-45S2 often in real-time on the comparison pages.
What if I can't find stock of DG1230R20-45S2?
You can fill out our help required form which you can use to request a quote for DG1230R20-45S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.