Status: | Active |
---|---|
Series: | DF3A6.8FU |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
4,625
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
35,986
in stock
|
Buy Now | |
element14
from US$0.08
|
2,930
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,930
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Pb-Free Package is Available |
Description | DF3A6.8FU |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O |
Number of Lines | 2 |
Direction | Unidirectional |
C Max (pF) | - |
V(BR) Min (V) | 6.4 |
VRWM Max (V) | 5 |
IR Max (µA) | 0.5 |
PPK Max (W) | 20 |
Package Type | SC-70-3 / SOT-323-3 |
TVS Dual Zener ESD 30KV CommonAnode SC70 | RS |
ZENER DIODE, 6.8V DUAL COM ANODE SC70 | element14 |
ESD Suppressor TVS 30KV 3-Pin SC-70 T/R | Avnet Silica |
Tvs Diode Array, 150W, 6.8V, Sc-70 | Newark Electronics |
DF3A6.8FUT1 Series 7.2 V 150 W Unidirectional Zener Transient Voltage Suppressor | Future Electronics |
DF3A6.8FUT1G, Dual Uni-Directional TVS Diode, 150W, 3-Pin SC-70 | ON Semiconductor DF3A6.8FUT1G | RS Americas |
Where can I find additional details, specifications and documents for a DF3A6.8FUT1G?
Additional datasheets, footprints and schematics for DF3A6.8FUT1G are listed on our Part Details page. You can also find images and similar parts to DF3A6.8FUT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF3A6.8FUT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF3A6.8FUT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF3A6.8FUT1G fall under?
The DF3A6.8FUT1G is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF3A6.8FUT1G when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF3A6.8FUT1G you can contact the distributor directly for product support, shipping queries etc.
Is the DF3A6.8FUT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DF3A6.8FUT1G have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Avnet Silica have stock available or on a lead time for DF3A6.8FUT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF3A6.8FUT1G often in real-time on the comparison pages.
What if I can't find stock of DF3A6.8FUT1G?
You can fill out our help required form which you can use to request a quote for DF3A6.8FUT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.