Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
9,950
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
277,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.16
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
5,300
in stock
|
Buy Now | |
element14
from US$0.09
|
5,300
in stock
|
Buy Now | |
Farnell
from US$0.10
|
5,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
876
in stock
|
Buy Now | |
Avnet Silica
-
|
132,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now |
No. of Phases | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rectifier, 1Phase, 1A, 600V | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DF06S Series 1 A 600 V Bridge Rectifier Surface Mount - DFS-4 | Future Electronics |
Diode Rectifier Bridge Single 600V 1A 4-Pin Case DFS T/R | Avnet Asia |
Bridge Rectifier Single 600V 1A DFS4 | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
BRIDGE-RECT. 1A 600V DFS | Rutronik |
Bridge Rectifier Single 600V 1A DFS4 | Diodes Inc DF06S-T | RS Americas |
Where can I find additional details, specifications and documents for a DF06S-T?
Additional datasheets, footprints and schematics for DF06S-T are listed on our Part Details page. You can also find images and similar parts to DF06S-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF06S-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF06S-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF06S-T fall under?
The DF06S-T is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF06S-T when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF06S-T you can contact the distributor directly for product support, shipping queries etc.
Is the DF06S-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF06S-T have stock available?
Authorised distributors including Future Electronics, Avnet Asia, RS, Newark Electronics and element14 have stock available or on a lead time for DF06S-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF06S-T often in real-time on the comparison pages.
What if I can't find stock of DF06S-T?
You can fill out our help required form which you can use to request a quote for DF06S-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.