Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
460
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
7,500
in stock
|
Buy Now | |
element14
from US$0.33
|
5,588
in stock
|
Buy Now | |
Farnell
from US$0.31
|
5,576
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
640
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
546
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Surge overload rating: 50 amperes peak. |
Glass passivated junction. |
Low leakage. |
UL certified, UL #E111753 and E326243. |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | DF06S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | - |
trr Max (ns) | - |
VRRM Max (V) | 600 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | PDIP-4 GW |
DF06S Series 1.5 A 600 V 5 uA Surface Mount Bridge Rectifier -SDIP-4 | Future Electronics |
BRIDGE RECTIFIER, 1.5A, 600V | element14 |
Bridge Rectifiers | Newark Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge 600V 1.5A SDIP4 | RS |
Diode Rectifier Bridge Single 600V 1.5A 4-Pin SDIP SMD T/R | EBV Elektronik |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 600 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Diode Rectifier Bridge Single 600V 1A 4-Pin Case DFS | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DF06S?
Additional datasheets, footprints and schematics for DF06S are listed on our Part Details page. You can also find images and similar parts to DF06S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF06S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF06S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF06S fall under?
The DF06S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to DF06S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF06S you can contact the distributor directly for product support, shipping queries etc.
Is the DF06S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DF06S have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for DF06S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF06S often in real-time on the comparison pages.
What if I can't find stock of DF06S?
You can fill out our help required form which you can use to request a quote for DF06S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.