Status: | Unknown |
---|---|
Series: | DF005S, DF01S, DF02S, DF04S, DF06S, DF08S, DF10S |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.27 |
3,615
|
Buy Now | |
TTI Europe | US$0.19 |
14,450
|
Buy Now | |
Schukat Electronic | US$0.17 |
4,250
|
Buy Now | |
Newark Electronics | US$0.43 |
3,615
|
Buy Now | |
element14 | US$0.28 |
3,615
|
Buy Now | |
Transfer Multisort Elektronik | US$0.35 |
3,534
|
Buy Now | |
Rutronik | US$0.15 |
2,400
|
Buy Now | |
Chip One Stop | US$0.19 |
600
|
Buy Now | |
Future Electronics | US$0.20 |
-
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for automated placement |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for SMPS, lighting ballaster, adapter,? battery charger, home appliances, office equipment,? and telecommunication applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
SMD Bridge Rect. 1A 250V(RMS) | Schukat Electronic |
Bridge Rectifier, 1Ph, 1A, 400V, Dfs | Newark Electronics |
BRIDGE RECTIFIER, 1PH, 1A, 400V, DFS | element14 |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
BRIDGE-RECT. 1A 400V DFS | Rutronik |
DF04S Series 400 V 50 A Miniature Glass Passivated Single-Phase Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 400V 1A 4-Pin Case DFS Tube | Avnet America |
Where can I find additional details, specifications and documents for a DF04S-E3/45?
Additional datasheets, footprints and schematics for DF04S-E3/45 are listed on our Part Details page. You can also find images and similar parts to DF04S-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF04S-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF04S-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF04S-E3/45 fall under?
The DF04S-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF04S-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF04S-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the DF04S-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF04S-E3/45 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for DF04S-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF04S-E3/45 often in real-time on the comparison pages.
What if I can't find stock of DF04S-E3/45?
You can fill out our help required form which you can use to request a quote for DF04S-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.