Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
9,183
in stock
|
Buy Now | |
element14
from US$0.08
|
9,183
in stock
|
Buy Now | |
Farnell
from US$0.09
|
9,178
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,770
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
700
in stock
|
Buy Now | |
RS Americas
from US$0.58
|
15
in stock
|
Buy Now | |
Schukat Electronic
from US$0.13
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 400 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Status: | Unknown |
---|---|
Series: | DF04M Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DF04M Series |
SVHC | Lead (27-Jun-2018) |
Diode Case Style | DIP |
Diode Mounting Type | Through Hole |
External Depth | 6.477mm |
External Length / Height | 3.302mm |
External Width | 8.509mm |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 1.5A |
Power Dissipation Pd | 3.1W |
RMS Input Voltage | 280V |
Termination Type | Through Hole |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DF04M Series 1 A 400 V Bridge Rectifier Through Hole - DFM-4 | Future Electronics |
Bridge Rectifier Single 400V 1A DFM4 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rectifier, 1Phase, 1A, 400V | Newark Electronics |
Where can I find additional details, specifications and documents for a DF04M?
Additional datasheets, footprints and schematics for DF04M are listed on our Part Details page. You can also find images and similar parts to DF04M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF04M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF04M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF04M fall under?
The DF04M is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to DF04M when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF04M you can contact the distributor directly for product support, shipping queries etc.
Is the DF04M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for DF04M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for DF04M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF04M often in real-time on the comparison pages.
What if I can't find stock of DF04M?
You can fill out our help required form which you can use to request a quote for DF04M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.