Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 400V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 1-Ph, 400V, 1A, Dip | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 400V, 1A, DIP | element14 |
Where can I find additional details, specifications and documents for a DF04+?
Additional datasheets, footprints and schematics for DF04+ are listed on our Part Details page. You can also find images and similar parts to DF04+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF04+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF04+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF04+ fall under?
The DF04+ is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF04+ when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF04+ you can contact the distributor directly for product support, shipping queries etc.
Is the DF04+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF04+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for DF04+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF04+ often in real-time on the comparison pages.
What if I can't find stock of DF04+?
You can fill out our help required form which you can use to request a quote for DF04+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.