Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
590
in stock
|
Buy Now | |
element14
from US$0.35
|
21,174
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
20,100
in stock
|
Buy Now | |
Farnell
from US$0.28
|
20,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
1,474
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
480
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Surge overload rating: 50 amperes peak. |
Glass passivated junction. |
Low leakage. |
Lead Free Compliant to EU RoHS 2002/95/EU Directives |
Green Molding Compound: IEC61249 |
Qualified with IR Reflow and Wave Soldering |
UL Certified, UL # E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | DF02S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | - |
trr Max (ns) | - |
VRRM Max (V) | 200 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | PDIP-4 GW |
BRIDGE RECTIFIER, 1.5A, 200V | element14 |
Bridge Rectifier, 1.5A, 200V | Newark Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge 200V 1.5A SDIP4 | RS |
DF02S Series 1.1 V 1.5 A 200 V Surface Mount Bridge Rectifier - SDIP-4 | Future Electronics |
Diode Rectifier Bridge Single 200V 1.5A 4-Pin SDIP SMD T/R | Avnet America |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DF02S?
Additional datasheets, footprints and schematics for DF02S are listed on our Part Details page. You can also find images and similar parts to DF02S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF02S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF02S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF02S fall under?
The DF02S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to DF02S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF02S you can contact the distributor directly for product support, shipping queries etc.
Is the DF02S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DF02S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for DF02S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF02S often in real-time on the comparison pages.
What if I can't find stock of DF02S?
You can fill out our help required form which you can use to request a quote for DF02S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.