Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
747
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
180
in stock
|
Buy Now | |
Jameco Electronics
from US$0.13
|
144
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
10
in stock
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 200 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Status: | Unknown |
---|---|
Series: | DF02M Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DF02M Series |
SVHC | Lead (27-Jun-2018) |
Diode Case Style | DIP |
Diode Mounting Type | Through Hole |
External Depth | 6.477mm |
External Length / Height | 3.302mm |
External Width | 8.509mm |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 1.5A |
Power Dissipation Pd | 3.1W |
RMS Input Voltage | 140V |
Termination Type | Axial Leaded |
BRIDGE RECTIFIER, 1.5A, 200V, 4-DIP | element14 |
Bridge Rectifier, 1Ph 1.5A 200V Though Hole | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
1A 200V Bridge Rectifier Case DFM | RS |
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFM Tube | Avnet America |
DF02M Series 1 A 200 V Bridge Rectifier Through Hole - DFM-4 | Future Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DF02M?
Additional datasheets, footprints and schematics for DF02M are listed on our Part Details page. You can also find images and similar parts to DF02M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF02M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF02M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF02M fall under?
The DF02M is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to DF02M when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF02M you can contact the distributor directly for product support, shipping queries etc.
Is the DF02M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for DF02M have stock available?
Authorised distributors including RS, Avnet America, Future Electronics, Jameco Electronics and RS Americas have stock available or on a lead time for DF02M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF02M often in real-time on the comparison pages.
What if I can't find stock of DF02M?
You can fill out our help required form which you can use to request a quote for DF02M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.