Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SDIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
DIODE, BRIDGE RECT, 1-PH, 2A, 100V, SDIP | element14 |
Br Sdip Pn 2A 100V/Reel Rohs Compliant: Yes |Onsemi DF01S2 | Newark Electronics |
Where can I find additional details, specifications and documents for a DF01S2?
Additional datasheets, footprints and schematics for DF01S2 are listed on our Part Details page. You can also find images and similar parts to DF01S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF01S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF01S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF01S2 fall under?
The DF01S2 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF01S2 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF01S2 you can contact the distributor directly for product support, shipping queries etc.
Is the DF01S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF01S2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DF01S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF01S2 often in real-time on the comparison pages.
What if I can't find stock of DF01S2?
You can fill out our help required form which you can use to request a quote for DF01S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.