Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.29 |
No stock
|
Buy Now | |
Avnet America | US$0.21 |
7,500
|
Buy Now | |
Newark Electronics | US$0.22 |
6,000
|
Buy Now | |
element14 | US$0.32 |
6,000
|
Buy Now | |
Farnell | US$0.14 |
3,645
|
Buy Now | |
Transfer Multisort Elektronik | US$0.28 |
1,403
|
Buy Now | |
Chip One Stop | US$0.49 |
29
|
Buy Now | |
Future Electronics | US$0.31 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Surge overload rating: 50 amperes peak. |
Glass passivated junction. |
Low leakage. |
Lead Free Compliant to EU RoHS 2002/95/EU Directives |
Green Molding Compound: IEC61249 |
Qualified with IR Reflow and Wave Soldering |
UL Certified, UL # E258596 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | DF01S |
---|---|
Compliance | Pb-free Halide free |
Type | Bridge |
IO(rec) Max (A) | - |
trr Max (ns) | - |
VRRM Max (V) | 100 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | PDIP-4 GW |
Diode Rectifier Bridge Single 100V 1.5A 4-Pin SDIP SMD T/R | Avnet America |
Bridge Rectifiers | Newark Electronics |
BRIDGE RECTIFIERS | element14 |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier Single 100V 1.5A SDIP4 | RS |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | YES |
---|
DF01S Series 1 A 100 V Bridge Rectifier Surface Mount - DFS-4 | Future Electronics |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
DIODE, BRIDGE RECT, 1-PH, 100V, 1A, SMD | Farnell |
Where can I find additional details, specifications and documents for a DF01S?
Additional datasheets, footprints and schematics for DF01S are listed on our Part Details page. You can also find images and similar parts to DF01S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF01S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF01S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF01S fall under?
The DF01S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to DF01S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF01S you can contact the distributor directly for product support, shipping queries etc.
Is the DF01S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for DF01S have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for DF01S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF01S often in real-time on the comparison pages.
What if I can't find stock of DF01S?
You can fill out our help required form which you can use to request a quote for DF01S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.