Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.31 |
3,550
|
Buy Now | |
Transfer Multisort Elektronik | US$0.14 |
440
|
Buy Now | |
Jameco Electronics | US$0.25 |
365
|
Buy Now | |
Avnet America | US$0.10 |
50
|
Buy Now | |
RS Americas | US$0.42 |
3
|
Buy Now | |
Farnell | US$0.43 |
-
|
Buy Now | |
Newark Electronics | US$0.20 |
-
|
Buy Now | |
Future Electronics | US$0.10 |
-
|
Buy Now | |
element14 | US$0.26 |
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Forward Voltage Drop VF (V) | 1.1 |
TotalCapacitance CT (pF) | 25 pF |
MaximumAverageRectifiedCurrent IO (A) | 1 A |
Peak RepetitiveReverse VoltageVRRM (V) | 100 V |
Maximum Peak Forward Surge Current IFSM (A) | 50 A |
Maximum ReverseCurrent IR (µA) | 10 µA |
Bridge Rectifier Single 100V 1A DFM4 | RS |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFM Tube | Avnet America |
BRIDGE RECTIFIER, 100V, 1A, DF-M | Farnell |
DF01M Series 1.5 A 100 V Single Phase Bridge Rectifier Through Hole - DFM-4 | Future Electronics |
Status: | Unknown |
---|---|
Series: | DF01M Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | DF01M Series |
SVHC | Lead (27-Jun-2018) |
Diode Case Style | DIP |
Diode Mounting Type | Through Hole |
External Depth | 6.477mm |
External Length / Height | 3.302mm |
External Width | 8.509mm |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 1.5A |
Power Dissipation Pd | 3.1W |
RMS Input Voltage | 70V |
Termination Type | Axial Leaded |
Br Mdip Pn 1.5A 100V Rohs Compliant: Yes |Onsemi DF01M | Newark Electronics |
BRIDGE RECTIFIER, 1.5A, 100V, 4-DIP | element14 |
Where can I find additional details, specifications and documents for a DF01M?
Additional datasheets, footprints and schematics for DF01M are listed on our Part Details page. You can also find images and similar parts to DF01M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF01M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF01M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF01M fall under?
The DF01M is listed under Bridges.
Can I view similar or alternative parts?
You can view similar parts to DF01M when available in the Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF01M you can contact the distributor directly for product support, shipping queries etc.
Is the DF01M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for DF01M have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Jameco Electronics, Avnet America and RS Americas have stock available or on a lead time for DF01M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF01M often in real-time on the comparison pages.
What if I can't find stock of DF01M?
You can fill out our help required form which you can use to request a quote for DF01M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.