Status: | Unknown |
---|---|
Series: | DF005S, DF01S, DF02S, DF04S, DF06S, DF08S, DF10S |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
4,780
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,974
in stock
|
Buy Now | |
element14
from US$0.28
|
1,974
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,974
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
1,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for automated placement |
High surge current capability |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for SMPS, lighting ballaster, adapter,? battery charger, home appliances, office equipment,? and telecommunication applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Rectifier Bridge Single 50V 1A | RS |
Bridge Rectifier, 1Ph, 50V, Smd-4 Rohs Compliant: Yes |Vishay DF005S-E3/77 | Newark Electronics |
BRIDGE RECTIFIER, 1PH, 50V, SMD-4 | element14 |
DF005S Series 50 V 50 A Miniature Glass Passivated Single-Phase Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 50V 1A 4-Pin Case DFS T/R | EBV Elektronik |
Diode, Bridge Rectifier, Standard, Vr 50V, If 1A, Pkg DFS, Config Single Phase, Vf 1.1V | Vishay PCS DF005S-E3/77 | RS Americas |
Where can I find additional details, specifications and documents for a DF005S-E3/77?
Additional datasheets, footprints and schematics for DF005S-E3/77 are listed on our Part Details page. You can also find images and similar parts to DF005S-E3/77 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DF005S-E3/77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF005S-E3/77 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DF005S-E3/77 fall under?
The DF005S-E3/77 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to DF005S-E3/77 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DF005S-E3/77 you can contact the distributor directly for product support, shipping queries etc.
Is the DF005S-E3/77 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DF005S-E3/77 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DF005S-E3/77.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DF005S-E3/77 often in real-time on the comparison pages.
What if I can't find stock of DF005S-E3/77?
You can fill out our help required form which you can use to request a quote for DF005S-E3/77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.