DF005S Rectifiers by ON Semiconductor

1.5A Bridge Rectifier


DF005S

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.47
2,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
6,144
in stock
Buy Now
Logo for element14
element14
from US$0.13
6,144
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
6,144
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.30
4,150
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.32
1,500
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.22
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Surge overload rating: 50 amperes peak.
Glass passivated junction.
Low leakage.
Lead Free Compliant to EU RoHS 2002/95/EU Directives
Green Molding Compound: IEC61249
Qualified with IR Reflow and Wave Soldering
UL Certified, UL # E258596
Applications
This product is general usage and suitable for many different applications.

Specifications

Description DF005S
Compliance Pb-free Halide free
Type Bridge
IO(rec) Max (A) -
trr Max (ns) -
VRRM Max (V) 50
VFM Max (V) 1.1
IFSM Max (A) 50
IR Max (mA) 0.005
Package Type PDIP-4 GW

Alternative Descriptions

Bridge rectifier: single-phase | Transfer Multisort Elektronik
Bridge Rectifier Single 50V 1A DFS4 | RS
Diode Rectifier Bridge Single 50V 1.5A 4-Pin SDIP SMD T/R | Avnet Silica


DF005S Bridges by Diodes Incorporated

bridge rectifier


Specifications

AEC Qualified No
Compliance (Only Automotive supports PPAP) Standard
Forward Voltage Drop VF (V) 1.1
TotalCapacitance CT (pF) 25 pF
MaximumAverageRectifiedCurrent IO (A) 1 A
Peak RepetitiveReverse VoltageVRRM (V) 50 V
Maximum Peak Forward Surge Current IFSM (A) 50 A
Maximum ReverseCurrent IR (µA) 10 µA

DF005S Diodes by Multicomp

DIODE BRIDGE RECT 1-PH 50V 1A SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1A
Bridge Rectifier Case Style SMD
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range -
SVHC No SVHC (27-Jun-2018)

DF005S Diodes by Multicomp Pro

DIODE, BRIDGE RECT, 1-PH, 50V, 1A, SMDOperating

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 1A
Bridge Rectifier Case Style SMD
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Diode, Bridge Rect, 1-Ph, 50V, 1A, Smd | Newark Electronics
DIODE, BRIDGE RECT, 1-PH, 50V, 1A, SMD | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DF005S?

Additional datasheets, footprints and schematics for DF005S are listed on our Part Details page. You can also find images and similar parts to DF005S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DF005S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DF005S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DF005S fall under?

The DF005S is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to DF005S when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DF005S you can contact the distributor directly for product support, shipping queries etc.

Is the DF005S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for DF005S have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for DF005S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DF005S often in real-time on the comparison pages.

What if I can't find stock of DF005S?

You can fill out our help required form which you can use to request a quote for DF005S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay