Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | STMicroelectronics |
---|---|
Silicon Core Number | M24LRxx |
Kit Application Type | Interface |
Application Sub Type | Dual Interface EEPROM |
Kit Contents | Demonstration Board M24LRXX |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Short-range RF Reader ANT1-M24LR-A Antenna Reference Board |
Where can I find additional details, specifications and documents for a DEMOKIT-M24LR-A?
Additional datasheets, footprints and schematics for DEMOKIT-M24LR-A are listed on our Part Details page. You can also find images and similar parts to DEMOKIT-M24LR-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEMOKIT-M24LR-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEMOKIT-M24LR-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEMOKIT-M24LR-A fall under?
The DEMOKIT-M24LR-A is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DEMOKIT-M24LR-A when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEMOKIT-M24LR-A you can contact the distributor directly for product support, shipping queries etc.
Is the DEMOKIT-M24LR-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEMOKIT-M24LR-A have stock available?
There is no stock from authorised distributors for DEMOKIT-M24LR-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEMOKIT-M24LR-A often in real-time on the comparison pages.
What if I can't find stock of DEMOKIT-M24LR-A?
You can fill out our help required form which you can use to request a quote for DEMOKIT-M24LR-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.