Status: | Unknown |
---|---|
Series: | MCMF0W4 Series |
RoHS: | Unknown |
Prices starting from US$0.0082
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0082
|
No stock
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | MCMF0W4 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Filter Terminals | Axial Leaded |
Where can I find additional details, specifications and documents for a DEL-MCMF0W4FF1000A50?
Additional datasheets, footprints and schematics for DEL-MCMF0W4FF1000A50 are listed on our Part Details page. You can also find images and similar parts to DEL-MCMF0W4FF1000A50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DEL-MCMF0W4FF1000A50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DEL-MCMF0W4FF1000A50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DEL-MCMF0W4FF1000A50 fall under?
The DEL-MCMF0W4FF1000A50 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to DEL-MCMF0W4FF1000A50 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DEL-MCMF0W4FF1000A50 you can contact the distributor directly for product support, shipping queries etc.
Is the DEL-MCMF0W4FF1000A50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DEL-MCMF0W4FF1000A50 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DEL-MCMF0W4FF1000A50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DEL-MCMF0W4FF1000A50 often in real-time on the comparison pages.
What if I can't find stock of DEL-MCMF0W4FF1000A50?
You can fill out our help required form which you can use to request a quote for DEL-MCMF0W4FF1000A50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.