Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DDC264 |
No. of Bits | 20bit |
Sample Rate | 6.25kSPS |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board DDC264 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Charge Digitizing A/D Converter Current-Voltage Conversion Integration & Digital Filtering |
Evaluation Module, Adc | Newark Electronics |
EVALUATION MODULE, ADC | element14 |
Where can I find additional details, specifications and documents for a DDC264EVM?
Additional datasheets, footprints and schematics for DDC264EVM are listed on our Part Details page. You can also find images and similar parts to DDC264EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDC264EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDC264EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDC264EVM fall under?
The DDC264EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DDC264EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDC264EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DDC264EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDC264EVM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DDC264EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDC264EVM often in real-time on the comparison pages.
What if I can't find stock of DDC264EVM?
You can fill out our help required form which you can use to request a quote for DDC264EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.