Status: | Unknown |
---|---|
Series: | Octal 20-Bit Sigma-Delta ADCs |
RoHS: | Unknown |
Prices starting from US$31.04
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$31.04
|
14,472
in stock
|
Buy Now |
Resolution (Bits) | 20bit |
---|---|
Sampling Rate | 3.125kSPS |
Input Channel Type | Single Ended |
Data Interface | Serial SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | VQFN |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 20-Bit Sigma-Delta ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 118 |
IC Case Style | QFN |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 28mA |
Supply Voltage Range | 4.75V to 5.25V |
Supply Voltage Range - Analogue | 4.75V to 5.25V |
Supply Voltage Range - Digital | 2.7V to 5.25V |
Termination Type | Surface Mount Device |
Octal Current-Input 20-Bit Analog-to-Digital Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DDC118IRTCT.?
Additional datasheets, footprints and schematics for DDC118IRTCT. are listed on our Part Details page. You can also find images and similar parts to DDC118IRTCT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DDC118IRTCT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DDC118IRTCT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DDC118IRTCT. fall under?
The DDC118IRTCT. is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to DDC118IRTCT. when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DDC118IRTCT. you can contact the distributor directly for product support, shipping queries etc.
Is the DDC118IRTCT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DDC118IRTCT. have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DDC118IRTCT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DDC118IRTCT. often in real-time on the comparison pages.
What if I can't find stock of DDC118IRTCT.?
You can fill out our help required form which you can use to request a quote for DDC118IRTCT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.