DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | SOP |
No. of Pins | 14Pins |
Output Current | 200mA |
Output Voltage Nom. | 5V |
Switching Frequency | 400kHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Fixed Output Voltage Nom. | 5V |
Frequency | 800kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.2A |
Output Type | Fixed |
Output Voltage | 5.1V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Isolated Converter |
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters | Texas Instruments |
Module DC-DC, DCV010505P-U | RS |
Ic, Dc/Dc Converter, 1W, Smd | Newark Electronics |
IC, DC/DC CONVERTER, 1W, SMD | Farnell |
Where can I find additional details, specifications and documents for a DCV010505P-U?
Additional datasheets, footprints and schematics for DCV010505P-U are listed on our Part Details page. You can also find images and similar parts to DCV010505P-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCV010505P-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCV010505P-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCV010505P-U fall under?
The DCV010505P-U is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCV010505P-U when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCV010505P-U you can contact the distributor directly for product support, shipping queries etc.
Is the DCV010505P-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCV010505P-U have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, Farnell and element14 have stock available or on a lead time for DCV010505P-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCV010505P-U often in real-time on the comparison pages.
What if I can't find stock of DCV010505P-U?
You can fill out our help required form which you can use to request a quote for DCV010505P-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.