DCV010505DP-U

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

Organise Price Comparison Results by
distributor space
Distributor Statistics for DCV010505DP-U
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for DCV010505DP-U
Details for Texas Instruments

DCV010505DP-U

Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters
Buy Directly from Texas Instruments (490 in Stock)
$6.8200 per unit
Series Information for DCV010505DP-U - Texas Instruments

Features

  • feature
    1.5-kVrms Isolation (Operational)
  • feature
    5-V, 15-V, and 24-V Inputs
  • feature
    7-Pin PDIP and 7-Pin SOP Packages
  • feature
    Device-to-Device Synchronization
  • feature
    EN55022 Class B EMC Performance
  • feature
    High Efficiency
  • feature
    Short-Circuit Protected
  • feature
    Thermal Protection
  • feature
    UL1950 Recognized Component
  • feature
    u00b15-V, u00b112-V, and u00b115-V Outputs

Description

DC/DC CONV 400KHZ 5V SOIC-14
The DCV01 series is a family of 1-W, 1500-Vrms isolated, unregulated DC/DC converter modules. Requiring a minimum of external components and including on-chip device protection, the DCV01 series of devices provide extra features such as output disable and synchronization of switching frequencies. This combination of features and small size makes the DCV01 series of devices suitable for a wide range of applications, and is an easy-to-use solution in applications requiring signal path isolation. CAUTION This product has operational isolation and is intended for signal isolation only. It must not be used as a part of a safety isolation circuit requiring reinforced isolation. See definitions in Feature Description.

Specifications

DC / DC Converter Type:
Module
Input Voltage Min:
4.5V
Input Voltage Max:
5.5V
No. of Outputs:
2Outputs
DC / DC Converter IC Case:
SOIC
No. of Pins:
14Pins
Output Current:
100mA
Output Voltage Nom.:
5V
Switching Frequency:
400kHz
Operating Temperature Max:
85°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (27-Jun-2018)
Fixed Output Voltage Nom.:
5V
Output Type:
Fixed

Alternate Descriptions

Avnet America

Conv DC-DC Dual Step Down 4.5V to 5.5V 7-Pin SOP Tube

Avnet America product

Avnet Europe

Conv DC-DC Dual Step Down 4.5V to 5.5V 7-Pin SOP Tube

Avnet Europe product

Texas Instruments

Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters

Texas Instruments product