Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 12V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Surface Mount DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.11mm |
Height | 4.95mm |
Depth | 23.37mm |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Frequency | 400kHz |
No. of Pins | 10Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +70°C |
Output Voltage Max | 5V |
Supply Voltage Max | 13.2V |
Supply Voltage Min | 10.8V |
Voltage Regulator Type | Isolated Converter |
Miniature, 2W Isolated Regulated DC/DC Converters | Texas Instruments |
Where can I find additional details, specifications and documents for a DCR021205P-U?
Additional datasheets, footprints and schematics for DCR021205P-U are listed on our Part Details page. You can also find images and similar parts to DCR021205P-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCR021205P-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCR021205P-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCR021205P-U fall under?
The DCR021205P-U is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DCR021205P-U when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCR021205P-U you can contact the distributor directly for product support, shipping queries etc.
Is the DCR021205P-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCR021205P-U have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for DCR021205P-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCR021205P-U often in real-time on the comparison pages.
What if I can't find stock of DCR021205P-U?
You can fill out our help required form which you can use to request a quote for DCR021205P-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.