Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | DIP |
No. of Pins | 18Pins |
Output Current | 200mA |
Output Voltage Nom. | 5V |
Switching Frequency | 400kHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.5% |
Base Number | 10505 |
Fixed Output Voltage Nom. | 5V |
Frequency | 800kHz |
IC Generic Number | 010505 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Type | Fixed |
Output Voltage | 5V |
Power Supply IC Type | DC / DC Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
Voltage Regulator Type | DC / DC Converter |
Miniature, 1W Isolated Regulated DC/DC Converters | Texas Instruments |
Module DC-DC, DCR010505P | RS |
Dc/Dc Converter, 1W 5.0/5.0V, 10505 | Newark Electronics |
Where can I find additional details, specifications and documents for a DCR010505P?
Additional datasheets, footprints and schematics for DCR010505P are listed on our Part Details page. You can also find images and similar parts to DCR010505P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DCR010505P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCR010505P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DCR010505P fall under?
The DCR010505P is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DCR010505P when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DCR010505P you can contact the distributor directly for product support, shipping queries etc.
Is the DCR010505P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DCR010505P have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DCR010505P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DCR010505P often in real-time on the comparison pages.
What if I can't find stock of DCR010505P?
You can fill out our help required form which you can use to request a quote for DCR010505P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.