DCR-1A-03 Terminal Junction Modules & Accessories by TE Connectivity

COMPOSIT RAIL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.70

Distributor Stock
Logo for Farnell
Farnell
from US$16.70
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$59.88
1
in stock
Buy Now
Logo for element14
element14
from US$17.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Terminal Junction System Component Type Composite Rail for Modules
Operating Temperature Range -65 – 175°C

Alternative Descriptions

COMPOSITE RAIL, -65 TO 175 DEG C, 1.554" | element14
Composite Rail, -65 To 175 Deg C, 1.554" | Newark Electronics
Composite Rail for CTD Feedback Modules 39.47mm Length Thermoplastic Black | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DCR-1A-03?

Additional datasheets, footprints and schematics for DCR-1A-03 are listed on our Part Details page. You can also find images and similar parts to DCR-1A-03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DCR-1A-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DCR-1A-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DCR-1A-03 fall under?

The DCR-1A-03 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.

Can I view similar or alternative parts?

You can view similar parts to DCR-1A-03 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DCR-1A-03 you can contact the distributor directly for product support, shipping queries etc.

Is the DCR-1A-03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DCR-1A-03 have stock available?

Authorised distributors including Electro Enterprises, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for DCR-1A-03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DCR-1A-03 often in real-time on the comparison pages.

What if I can't find stock of DCR-1A-03?

You can fill out our help required form which you can use to request a quote for DCR-1A-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay